TE Connectivity FPC Connectors 1-84953-4

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 21.92 MM  [.863 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 21.92 MM  [.863 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84953-4 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84953-4
FPC Connectors 1-84953-4
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 21.92 MM  [.863 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 14
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 21.92 MM  [.863 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100321CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100321CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100321CT-ND
"14 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"14 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100321TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100321TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100321TR-ND
"14 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"14 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100321DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100321DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100321DKR-ND
"14 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"14 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC / FPC - 1-84953-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84953-4
FFC / FPC 1-84953-4
1MM FPC HORZ.TOP CONT.ASSY 14P

1MM FPC HORZ.TOP CONT.ASSY 14P

Buy Now
FPC Connectors - 5351729 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5351729
FPC Connectors 5351729
TE Connectivity 1-84953-4 FPC Connector

TE Connectivity 1-84953-4 FPC Connector

Supplier's Site
FPC Connectors - 5351729P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5351729P
FPC Connectors 5351729P
TE Connectivity 1-84953-4 FPC Connector

TE Connectivity 1-84953-4 FPC Connector

Supplier's Site
FPC Connectors - 1649164 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1649164
FPC Connectors 1649164
TE Connectivity 1-84953-4 FPC Connector

TE Connectivity 1-84953-4 FPC Connector

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 1-84953-4 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
1-84953-4
FFC, FPC (Flat Flexible) Connector Assemblies 1-84953-4
CONN FPC TOP 14POS 1.00MM R/A

CONN FPC TOP 14POS 1.00MM R/A

Supplier's Site Datasheet
Ffc / Fpc Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 Mm Rohs Compliant Amp - Te Connectivity - 17R2318 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 Mm Rohs Compliant Amp - Te Connectivity
17R2318
Ffc / Fpc Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 Mm Rohs Compliant Amp - Te Connectivity 17R2318
FFC / FPC Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-84953-4 A100321CT-ND 1-84953-4 5351729 5351729P 1-84953-4 17R2318
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC FPC Connectors FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies Ffc / Fpc Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 Mm Rohs Compliant Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC FPC / FFC
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface mount Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data