TE Connectivity FPC Connectors 1-84953-0

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 17.92 MM  [.706 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 17.92 MM  [.706 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84953-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84953-0
FPC Connectors 1-84953-0
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 17.92 MM  [.706 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 17.92 MM  [.706 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 1A 200V Electronic Connector
399-1-84953-0
SMD 1A 200V Electronic Connector 399-1-84953-0
1mm FPC Header, 10 Pos, Right Angle, SMD, 1A, 200V Product overview: 1-84953-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-84953-0 can be used for catalog matching and distributor lookup.

1mm FPC Header, 10 Pos, Right Angle, SMD, 1A, 200V Product overview: 1-84953-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-84953-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 5351713 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5351713
FPC Connectors 5351713
TE Connectivity 1-84953-0 FPC Connector

TE Connectivity 1-84953-0 FPC Connector

Supplier's Site
FPC Connectors - 5351713P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5351713P
FPC Connectors 5351713P
TE Connectivity 1-84953-0 FPC Connector

TE Connectivity 1-84953-0 FPC Connector

Supplier's Site
FPC Connectors - 1649163 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1649163
FPC Connectors 1649163
TE Connectivity 1-84953-0 FPC Connector

TE Connectivity 1-84953-0 FPC Connector

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333300-1-84953-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333300-1-84953-0
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333300-1-84953-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333300-1-84953-0 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.101" (2.56mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1,500 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Other Part Number: A100258CT,A100258TR, -1-84953-0-SI,A10025 8DKR,1849530 Base Product Number: 84953 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333300-1-84953-0
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.101" (2.56mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 1,500
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Other Part Number: A100258CT,A100258TR,-1-84953-0-SI,A100258DKR,1849530
Base Product Number: 84953
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FFC / FPC - 1-84953-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84953-0
FFC / FPC 1-84953-0
1MM FPC HORZ.TOP CONT.ASSY 10P

1MM FPC HORZ.TOP CONT.ASSY 10P

Buy Now
FFC / FPC - 1-84953-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84953-0
FFC / FPC 1-84953-0
1.0MM SMT ZIF FPC CON

1.0MM SMT ZIF FPC CON

Buy Now
Swedesboro, NJ, United States
FFC / FPC
1-84953-0
FFC / FPC 1-84953-0
FFC / FPC

FFC / FPC

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A100258DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100258DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100258DKR-ND
"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100258TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100258TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100258TR-ND
"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100258CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100258CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100258CT-ND
"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Fpc Connetcor, Plug, 10Pos, 1Row; Pitch Spacing Amp - Te Connectivity - 68AH0152 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connetcor, Plug, 10Pos, 1Row; Pitch Spacing Amp - Te Connectivity
68AH0152
Fpc Connetcor, Plug, 10Pos, 1Row; Pitch Spacing Amp - Te Connectivity 68AH0152
FPC CONNETCOR, PLUG, 10POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

FPC CONNETCOR, PLUG, 10POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity - 28X2612 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity
28X2612
Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity 28X2612
FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW, FULL REEL; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW, FULL REEL; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Amp - Te Connectivity - 62X0656 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Amp - Te Connectivity
62X0656
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Amp - Te Connectivity 62X0656
FFC / FPC Board Connector, Surface Mount, Receptacle, 10, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Surface Mount, Receptacle, 10, Top, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 1-84953-0 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
1-84953-0
FFC, FPC (Flat Flexible) Connector Assemblies 1-84953-0
CONN FPC TOP 10POS 1.00MM R/A

CONN FPC TOP 10POS 1.00MM R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-84953-0 399-1-84953-0 5351713 5351713P 1333300-1-84953-0 1-84953-0 1-84953-0 A100258DKR-ND 68AH0152 28X2612 62X0656 1-84953-0
Product Name FPC Connectors SMD 1A 200V Electronic Connector FPC Connectors FPC Connectors Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies Fpc Connetcor, Plug, 10Pos, 1Row; Pitch Spacing Amp - Te Connectivity Ffc/fpc Connector, Receptacle 10 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity Ffc / Fpc Board Connector, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC FPC / FFC FPC / FFC
Termination Surface Mount SMD/SMT Solder Solder Surface Mount Surface Mount Solder
Mounting Board Mount Surface mount Surface Mount, Right Angle 1.0MM Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data