TE Connectivity LGH Cables 1-839564-3

Description
16 AWG LGH-2 Plug to Cable (Round) Unshielded 4.03' (1.23m)
Request a Quote Datasheet
Description
16 AWG LGH-2 Plug to Cable (Round) Unshielded 4.03' (1.23m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - 1-839564-3-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
1-839564-3-ND
LGH Cables 1-839564-3-ND
16 AWG LGH-2 Plug to Cable (Round) Unshielded 4.03' (1.23m)

16 AWG LGH-2 Plug to Cable (Round) Unshielded 4.03' (1.23m)

Buy Now Datasheet
Cable Assemblies - LGH Cables - 1-839564-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
1-839564-3
Cable Assemblies - LGH Cables 1-839564-3
LGH-2 PLUG TO CBL 16AWG 4.03'

LGH-2 PLUG TO CBL 16AWG 4.03'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1-839564-3-ND 1-839564-3
Product Name LGH Cables Cable Assemblies - LGH Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers