TE Connectivity Wedge Connectors 1-83843-2

Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 203 MMSQ  [395.5 - 395.5 AWGKC ] Compatible Conductor Range - Tap (ACSR) (AWGKC) : 397.5 (18/1, 24/7, 26/7) Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 203 MMSQ  [395.5 - 395.5 AWGKC ] Compatible Conductor Range - Tap (ACSR) (AWGKC) : 397.5 (18/1, 24/7, 26/7) Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 1-83843-2 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
1-83843-2
Wedge Connectors 1-83843-2
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 203 MMSQ  [395.5 - 395.5 AWGKC ] Compatible Conductor Range - Tap (ACSR) (AWGKC) : 397.5 (18/1, 24/7, 26/7) Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories

Body Features


  • Compatible Conductor Material : Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Tap : 203 MMSQ  [395.5 - 395.5 AWGKC ]
  • Compatible Conductor Range - Tap (ACSR) (AWGKC) : 397.5 (18/1, 24/7, 26/7)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge
  • Power Component Options : Hot Stick Accessories
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-83843-2
Product Name Wedge Connectors
Mounting Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details