TE Connectivity Circular Power Connectors 1-837655-3

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM  [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM  [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1-837655-3 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1-837655-3
Circular Power Connectors 1-837655-3
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM  [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 1219.2 MM  [48 INCH ]
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated to Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-837655-3
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2472935-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2472938-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-2102352-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details