TE Connectivity LGH Cables 1-837655-1

Description
"16 AWG LGH-1 Plug to Cable (Round) Unshielded 12.38"" (314.452mm)"
Request a Quote Datasheet
Description
"16 AWG LGH-1 Plug to Cable (Round) Unshielded 12.38"" (314.452mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - 1-837655-1-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
1-837655-1-ND
LGH Cables 1-837655-1-ND
"16 AWG LGH-1 Plug to Cable (Round) Unshielded 12.38"" (314.452mm)"

"16 AWG LGH-1 Plug to Cable (Round) Unshielded 12.38"" (314.452mm)"

Buy Now Datasheet
Cable Assemblies - LGH Cables - 1-837655-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
1-837655-1
Cable Assemblies - LGH Cables 1-837655-1
LGH-1 PLUG TO CBL 16AWG 12.38"

LGH-1 PLUG TO CBL 16AWG 12.38"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1-837655-1-ND 1-837655-1
Product Name LGH Cables Cable Assemblies - LGH Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details