Dimensions Compatible Conductor Diameter Range : 14.4 - 16.7 MM [.56 - .65 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : ANSI C.119.4
Operation/Applicatio
n Power Component Application Type : Overhead
Packaging Features Packaging Quantity : 100
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge Power System Clamp Style : MINIWEDGE
Dimensions
- Compatible Conductor Diameter Range : 14.4 - 16.7 MM [.56 - .65 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : ANSI C.119.4
Operation/Application
- Power Component Application Type : Overhead
Packaging Features
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge
- Power System Clamp Style : MINIWEDGE