TE Connectivity Power Systems Clamps 1-83631-6

Description
Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge Power System Clamp Style : MINIWEDGE
Request a Quote
Description
Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge Power System Clamp Style : MINIWEDGE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 1-83631-6 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
1-83631-6
Power Systems Clamps 1-83631-6
Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge Power System Clamp Style : MINIWEDGE

Electrical Characteristics


  • Voltage Class (KV) : 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C.119.4

Operation/Application


  • Power Component Application Type : Overhead

Packaging Features


  • Packaging Quantity : 100

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge
  • Power System Clamp Style : MINIWEDGE
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-83631-6
Product Name Power Systems Clamps
Mounting Wedge
Unlock Full Specs
to access all available technical data

Similar Products