TE Connectivity LGH Cables 1-830611-0

Description
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 36.25"" (920.750mm)"
Request a Quote Datasheet
Description
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 36.25"" (920.750mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - A128258-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
A128258-ND
LGH Cables A128258-ND
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 36.25"" (920.750mm)"

"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 36.25"" (920.750mm)"

Buy Now Datasheet
Cable Assemblies - LGH Cables - 1-830611-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - LGH Cables
1-830611-0
Cable Assemblies - LGH Cables 1-830611-0
LGH-1/2 PLUG TO CBL 16AWG 36.25"

LGH-1/2 PLUG TO CBL 16AWG 36.25"

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number A128258-ND 1-830611-0
Product Name LGH Cables Cable Assemblies - LGH Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details