TE Connectivity ™ D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 1-829068-1 1-829068-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010307-1-829068-1 Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Front Panel Mount Connectors Thread Size: M3 Socket, M3 Screw Categories: Connectors, Interconnects Status: Active Length - Threaded Portion Below Head: 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010307-1-829068-1 Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Front Panel Mount Connectors Thread Size: M3 Socket, M3 Screw Categories: Connectors, Interconnects Status: Active Length - Threaded Portion Below Head: 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 1-829068-1 - 1010307-1-829068-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 1-829068-1
1010307-1-829068-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 1-829068-1 1010307-1-829068-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010307-1-829068-1 Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Front Panel Mount Connectors Thread Size: M3 Socket, M3 Screw Categories: Connectors, Interconnects Status: Active Length - Threaded Portion Below Head: 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1010307-1-829068-1
Accessory Type: Jackscrew Socket
For Use With/Related Products: D-Sub Front Panel Mount Connectors
Thread Size: M3 Socket, M3 Screw
Categories: Connectors, Interconnects
Status: Active
Length - Threaded Portion Below Head: 0.382" (9.70mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1010307-1-829068-1
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 1-829068-1
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers