TE ConnectivityPCB Headers & Receptacles1-826539-9
Description
Body Features Primary Product Color : Green
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 11 MM [.433 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing (MM) : 3.96
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : PBT GF
Industry Standards Approved Standards : CSA LR7189, CUL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Packaging Features Packaging Quantity : 150 Packaging Type : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header
Termination Features Rectangular Termination Post & Tail Thickness : .8 MM [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 11 MM [.433 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing (MM) : 3.96
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : PBT GF
Industry Standards Approved Standards : CSA LR7189, CUL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Packaging Features Packaging Quantity : 150 Packaging Type : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header
Termination Features Rectangular Termination Post & Tail Thickness : .8 MM [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Green
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 11 MM [.433 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing (MM) : 3.96
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : PBT GF
Industry Standards Approved Standards : CSA LR7189, CUL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Packaging Features Packaging Quantity : 150 Packaging Type : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header
Termination Features Rectangular Termination Post & Tail Thickness : .8 MM [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Green
Configuration Features
Board-to-Board Configuration : Parallel
Connector Contact Load Condition : Fully Loaded
Number of Positions : 19
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Brass
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Length : 11 MM [.433 INCH ]
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Type : Pin
Contact Underplating Material : Nickel
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 1.6 MM [.063 INCH ]
PCB Contact Termination Area Plating Material : Tin-Lead
PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Row-to-Row Spacing (MM) : 3.96
Housing Features
Centerline (Pitch) : 3.96 MM [.156 INCH ]
Housing Material : PBT GF
Industry Standards
Approved Standards : CSA LR7189, CUL E28476
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Retention : Without
Packaging Features
Packaging Quantity : 150
Packaging Type : Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Header Type : Breakaway
PCB Connector Assembly Type : PCB Mount Header
Termination Features
Rectangular Termination Post & Tail Thickness : .8 MM [.031 INCH ]
Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ]
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]