TE Connectivity Headers, Male Pins 1-825437-8

Description
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-825437-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-825437-8-ND
Headers, Male Pins 1-825437-8-ND
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"

Buy Now Datasheet
Mod 2 Pinhdr 1X18P. Rohs Compliant Amp - Te Connectivity - 10H4561 - Newark, An Avnet Company
Chicago, IL, United States
Mod 2 Pinhdr 1X18P. Rohs Compliant Amp - Te Connectivity
10H4561
Mod 2 Pinhdr 1X18P. Rohs Compliant Amp - Te Connectivity 10H4561
MOD 2 PINHDR 1X18P. ROHS COMPLIANT: YES

MOD 2 PINHDR 1X18P. ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-825437-8
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-825437-8
CONN HEADER R/A 18POS 2.54MM

CONN HEADER R/A 18POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-825437-8-ND 10H4561 1-825437-8
Product Name Headers, Male Pins Mod 2 Pinhdr 1X18P. Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Ribbon Cable Connectors - 103310-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers