"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
MOD 2 PINHDR 1X13P. ROHS COMPLIANT: YES
MOD 2 PINHDR 1X13P.
CONN HEADER R/A 13POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-825437-3-ND | 10H4556 | 1-825437-3 |
| Product Name | Headers, Male Pins | Mod 2 Pinhdr 1X13P. Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |