TE Connectivity 1-825433-0 Pin Header
TE Connectivity 1-825433-0 Pin Header
TE Connectivity 1-825433-0 Pin Header
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
MOD 2 PINHDR 1X10P.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1735361 | 3885898P | A121743-ND | 98K4896 | 41AJ1394 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Mod 2 Pinhdr 1X10P. Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Through Hole Straight |