84 (4 x 21) Pos PLCC Socket Tin Through Hole
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334091-1-822473-7
Category: Connectors, Interconnects>Socket
Packaging: Box
Type: PLCC
Features: Closed Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 16
Mounting: Through Hole
Number of Positions or Pins (Grid): 84 (4 x 21)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Contact Material - Post: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A112856,-1-822473-7-
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
CONN SOCKET PLCC 84POS TIN
CONN SOCKET PLCC 84POS TIN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112856-ND | 1334091-1-822473-7 | 1-822473-7 | 1-822473-7 |
| Product Name | IC Sockets | Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets | Sockets for ICs, Transistors | IC Sockets |
| Mounting | Through Hole | Through Hole | Through Hole |