TE Connectivity PCB Terminal Blocks 1-796866-9

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Thread Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Thread Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-796866-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-796866-9
PCB Terminal Blocks 1-796866-9
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Thread Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Retention Type : Thread

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-796866-9
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Barrier Strips - 1-1546685-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
3 suppliers
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details