Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
TE CONNECTIVITY ™
1-796866-1 -- PLUGGABLE TERMINAL BLOCKS
TE Connectivity ™
Pluggable Terminal Blocks
1-796866-1
Description
Pluggable Terminal Blocks HDR 11P R/A 5.08mm
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Pluggable Terminal Blocks HDR 11P R/A 5.08mm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-796866-1
Pluggable Terminal Blocks
1-796866-1
Pluggable Terminal Blocks HDR 11P R/A 5.08mm
Pluggable Terminal Blocks HDR 11P R/A 5.08mm
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Interconnect Components
Product Number
1-796866-1
Product Name
Pluggable Terminal Blocks
RoHS Compliant
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GDH-081T-128L
Specs
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
8
View Details
Fujipoly® America Corp.
Elastomeric PCB Connectors
ZEBRA® Connector, Carbon
Specs
Product Type
Elastomeric Connectors
Current Rating
0.0050 amps
Insulation Resistance
1.00E7 Mohms
View Details
RS Components, Ltd.
IC Socket Adapters
4546803
Specs
Product Type
Package Adapters / Converters
Contact Plating
Tin
Contacts Pitch
1.27 mm (0.0500 inches)
View Details
Amphenol Communications Solutions
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions
10127937-101LF
Specs
Product Type
IC Headers
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology; Press Fit
View Details