"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 12POS STR 5MM
1-796640-2 ROHS COMPLIANT: YES
12 POS 5.0 MM R/A PLUG,TRM BLK
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98246-ND | 1-796640-2 | 1-796640-2 | 38AH3722 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks | Headers, Plugs and Sockets | 1-796640-2 Rohs Compliant Amp - Te Connectivity |
| Geometry | Straight; 180° | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 12 to 30 AWG |