TE Connectivity Circular Connector Assemblies 1-796502-1

Description
19 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A134987-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A134987-ND
Circular Connector Assemblies A134987-ND
19 Position Circular Connector Receptacle, Female Sockets Solder

19 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
436-1-796502-1
13A 250V Electronic Connector 436-1-796502-1
19 Pos Circular Connector, Solder RA, 13A, 250V, Gold Contacts Product overview: 1-796502-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796502-1 can be used for catalog matching and distributor lookup.

19 Pos Circular Connector, Solder RA, 13A, 250V, Gold Contacts Product overview: 1-796502-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796502-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn, R/a Rcpt, 19Pos, Tht; Product Range Amp - Te Connectivity - 17R2238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 19Pos, Tht; Product Range Amp - Te Connectivity
17R2238
Circular Conn, R/a Rcpt, 19Pos, Tht; Product Range Amp - Te Connectivity 17R2238
CIRCULAR CONN, R/A RCPT, 19POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 19POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A134987-ND 436-1-796502-1 17R2238
Product Name Circular Connector Assemblies 13A 250V Electronic Connector Circular Conn, R/a Rcpt, 19Pos, Tht; Product Range Amp - Te Connectivity
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Number of Contacts 19 #
Unlock Full Specs
to access all available technical data