TE Connectivity Circular Connector Assemblies 1-796404-1

Description
16 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A123120-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A123120-ND
Circular Connector Assemblies A123120-ND
16 Position Circular Connector Receptacle, Male Pins Solder

16 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Singapore, Singapore
250V 13A Electronic Connector
436-1-796404-1
250V 13A Electronic Connector 436-1-796404-1
16 Pos Circular Connector, Female, Solder RA, 250V, 13A, Gold Product overview: 1-796404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796404-1 can be used for catalog matching and distributor lookup.

16 Pos Circular Connector, Female, Solder RA, 250V, 13A, Gold Product overview: 1-796404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796404-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity - 17R2228 - Newark, An Avnet Company
Chicago, IL, United States
Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity
17R2228
Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity 17R2228
CIR CONNECTOR, 16POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Copper RoHS Compliant: Yes

CIR CONNECTOR, 16POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A123120-ND 436-1-796404-1 17R2228
Product Name Circular Connector Assemblies 250V 13A Electronic Connector Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Number of Contacts 16 #
Gender Female / Jack
Unlock Full Specs
to access all available technical data