Comm Circular Connect
24 Pos Circular Connector, Female, Solder, Right Angle, 13A, 250V Product overview: 1-796387-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796387-2 can be used for catalog matching and distributor lookup.
24 Position Circular Connector Receptacle, Male Pins Solder
CONN RCPT MALE 24POS GOLD SOLDER
CPC PSTD RCPT,23-24,R/A LF
CPC PSTD RCPT,23-24,R/A LF
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-796387-2 | 436-1-796387-2 | A134983-ND | 1-796387-2 | 17R2225 |
| Product Name | 13A 250V Electronic Connector | Circular Connector Assemblies | Circular Connector Assemblies | Cpc Pstd Rcpt,23-24,r/a Lf Amp - Te Connectivity | |
| Gender | Female / Jack | ||||
| Termination | Solder | Solder | |||
| Current Rating | 13.0 amps | ||||
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |