9 Position Circular Connector Receptacle, Male Pins Solder
CPC PSTD RCPT,13-9,R/A LF
CIR CONNECTOR, 9POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123116-ND | 1-796375-2 | 78M8954 |
| Product Name | Circular Connector Assemblies | Cir Connector, 9Pos, Rcpt, Flange; Product Range Amp - Te Connectivity | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |