9 Position Circular Connector Receptacle, Male Pins Solder
CPC PSTD RCPT,13-9,R/A LF
Comm Circular Connect
9 Pos Circular Connector, RA Solder, 13A, 250V, Gold Contacts Product overview: 1-796375-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796375-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONN, R/A RCPT, 9POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139163-ND | 1-796375-1 | 436-1-796375-1 | 17R2222 |
| Product Name | Circular Connector Assemblies | 13A 250V Electronic Connector | Circular Conn, R/a Rcpt, 9Pos, Tht; Product Range Amp - Te Connectivity | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole, Right Angle | |||
| Voltage Rating | 250 volts | |||
| Number of Contacts | 9 # |