Comm Circular Connect
57 Pos Female Circular Connector, 7.5A, 250V, Gold Plating Product overview: 1-796329-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-796329-1 can be used for catalog matching and distributor lookup.
57 Position Circular Connector Receptacle, Female Sockets Solder
CIR CONNECTOR, 57POS, RCPT, FLANGE; Product Range:CPC Series 2; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:57Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-796329-1 | 436-1-796329-1 | A114983-ND | 17R2221 |
| Product Name | 7.5A 250V Electronic Connector | Circular Connector Assemblies | Cir Connector, 57Pos, Rcpt, Flange; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | |||
| Termination | Solder | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | ||
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |