TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-794954-4

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 14 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 30.6 MM  [1.204 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 14 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 30.6 MM  [1.204 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-794954-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-794954-4
Rectangular Wire & Cable Connectors & Housings 1-794954-4
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 14 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 30.6 MM  [1.204 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 11.8 MM  [.464 INCH ]
  • Connector Length : 30.6 MM  [1.204 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-794954-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-794954-4
Headers & Wire Housings 1-794954-4
VAL-U-LOK - Plug and

VAL-U-LOK - Plug and

Buy Now
Rectangular Connector Housings - A30596-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30596-ND
Rectangular Connector Housings A30596-ND
"14 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"14 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 10H3826 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
10H3826
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 10H3826
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794954-4 1-794954-4 A30596-ND 10H3826
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A28666-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers