TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-794954-2.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:VAL-U-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:VAL-U-LOK SERIES CONNECTOR SYSTEM; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:VAL-U-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:VAL-U-LOK SERIES CONNECTOR SYSTEM; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 30AC2829 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
30AC2829
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 30AC2829
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:VAL-U-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:VAL-U-LOK SERIES CONNECTOR SYSTEM; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:VAL-U-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:12POSITIONS; PITCH SPACING:4.2MM; FOR USE WITH:VAL-U-LOK SERIES CONNECTOR SYSTEM; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC2829
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details