TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-794953-0

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 10H3820 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
10H3820
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 10H3820
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 10Pos, 4.2Mm Rohs Compliant Amp Te Connectivity - 74AJ7513 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos, 4.2Mm Rohs Compliant Amp Te Connectivity
74AJ7513
Connector Housing, Plug, 10Pos, 4.2Mm Rohs Compliant Amp Te Connectivity 74AJ7513
CONNECTOR HOUSING, PLUG, 10POS, 4.2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 10POS, 4.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H3820
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details