Connectors
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
PLUG & SOCKET CONNECTOR, PLUG, 10POS 3MM; Body Material:Nylon; Connecting Termination:PCB Thru Hole; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-794630-0 | A30406-ND | 10H3716 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Plug, 10Pos 3Mm; Body Material Amp - Te Connectivity | |
| Connector Type | Header Connector; Header |