TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-794617-4.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITION S; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITION S; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 28AC6585 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
28AC6585
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 28AC6585
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITION S; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITIONS; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6585
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details