TE Connectivity Conn, Inline Plug & Socket; Product Range Amp Te Connectivity 1-794617-4

Description
CONN, INLINE PLUG & SOCKET; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Black; No. of Ro RoHS Compliant: Yes
Datasheet
Description
CONN, INLINE PLUG & SOCKET; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Black; No. of Ro RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Inline Plug & Socket; Product Range Amp Te Connectivity - 87X9762 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Inline Plug & Socket; Product Range Amp Te Connectivity
87X9762
Conn, Inline Plug & Socket; Product Range Amp Te Connectivity 87X9762
CONN, INLINE PLUG & SOCKET; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Black; No. of Ro RoHS Compliant: Yes

CONN, INLINE PLUG & SOCKET; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Black; No. of Ro RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 10H3657 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
10H3657
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 10H3657
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 87X9762 10H3657
Product Name Conn, Inline Plug & Socket; Product Range Amp Te Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details