TE Connectivity Plug Housing, 10Pos, Nylon 6.6; Product Range Amp Te Connectivity 1-794616-0

Description
PLUG HOUSING, 10POS, NYLON 6.6; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 10POS, NYLON 6.6; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 10Pos, Nylon 6.6; Product Range Amp Te Connectivity - 62AC0898 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 10Pos, Nylon 6.6; Product Range Amp Te Connectivity
62AC0898
Plug Housing, 10Pos, Nylon 6.6; Product Range Amp Te Connectivity 62AC0898
PLUG HOUSING, 10POS, NYLON 6.6; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 10POS, NYLON 6.6; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AC0898
Product Name Plug Housing, 10Pos, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details