TE Connectivity Connector Housing, Plug, 14Ways; Product Range Amp Te Connectivity 1-794615-4

Description
CONNECTOR HOUSING, PLUG, 14WAYS; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 14WAYS; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 14Ways; Product Range Amp Te Connectivity - 69AH9708 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 14Ways; Product Range Amp Te Connectivity
69AH9708
Connector Housing, Plug, 14Ways; Product Range Amp Te Connectivity 69AH9708
CONNECTOR HOUSING, PLUG, 14WAYS; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 14WAYS; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9708
Product Name Connector Housing, Plug, 14Ways; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details