TE Connectivity Plug Housing, 12Pos, 2Row, Nylon6.6, Blk; Product Range Amp Te Connectivity 1-794615-2..

Description
PLUG HOUSING, 12POS, 2ROW, NYLON6.6, BLK; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 12POS, 2ROW, NYLON6.6, BLK; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 12Pos, 2Row, Nylon6.6, Blk; Product Range Amp Te Connectivity - 98K4721 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 12Pos, 2Row, Nylon6.6, Blk; Product Range Amp Te Connectivity
98K4721
Plug Housing, 12Pos, 2Row, Nylon6.6, Blk; Product Range Amp Te Connectivity 98K4721
PLUG HOUSING, 12POS, 2ROW, NYLON6.6, BLK; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 12POS, 2ROW, NYLON6.6, BLK; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K4721
Product Name Plug Housing, 12Pos, 2Row, Nylon6.6, Blk; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details