TE Connectivity Rectangular Connector Contacts 1-794612-2

Description
Pin Contact Gold 20-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 20-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33280-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33280-ND
Rectangular Connector Contacts A33280-ND
Pin Contact Gold 20-24 AWG Crimp Stamped

Pin Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Contacts - 1-794612-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794612-2
Contacts 1-794612-2
PIN CONT 20-24 30 GOLD L/P

PIN CONT 20-24 30 GOLD L/P

Buy Now
Swedesboro, NJ, United States
Contacts
1-794612-2
Contacts 1-794612-2
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794612-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794612-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794612-2
PIN CONT 20-24 30 GOLD L/P

PIN CONT 20-24 30 GOLD L/P

Buy Now
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 16M2697 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
16M2697
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 16M2697
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Micro Mate-N-Lok Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 87X9761 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Micro Mate-N-Lok Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
87X9761
Contact, Micro Mate-N-Lok Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 87X9761
Contact, Micro Mate-N-Lok Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Micro Mate-N-Lok Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
CONN PIN 20-24AWG CRIMP GOLD - 792-1-794612-2 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 20-24AWG CRIMP GOLD
792-1-794612-2
CONN PIN 20-24AWG CRIMP GOLD 792-1-794612-2
CONN PIN 20-24AWG CRIMP GOLD

CONN PIN 20-24AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33280-ND 1-794612-2 1-794612-2 16M2697 87X9761 792-1-794612-2
Product Name Rectangular Connector Contacts Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Micro Mate-N-Lok Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity CONN PIN 20-24AWG CRIMP GOLD
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Termination Crimp
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details