TE Connectivity Rectangular Connector Contacts 1-794612-0

Description
Pin Contact Tin 20-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Tin 20-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A30307-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30307-ND
Rectangular Connector Contacts A30307-ND
Pin Contact Tin 20-24 AWG Crimp Stamped

Pin Contact Tin 20-24 AWG Crimp Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794612-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794612-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794612-0
PIN CONT 20-24 TIN PLATE L/P

PIN CONT 20-24 TIN PLATE L/P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334200-1-794612-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334200-1-794612-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334200-1-794612-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334200-1-794612-0 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Type: Stamped Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 17946120,2266-1-7946 12-0,-1-794612-0-SI, A30307 Base Product Number: 794612 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334200-1-794612-0
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 17946120,2266-1-794612-0,-1-794612-0-SI,A30307
Base Product Number: 794612
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contacts - 1-794612-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794612-0
Contacts 1-794612-0
PIN CONT 20-24 TIN PLATE L/P

PIN CONT 20-24 TIN PLATE L/P

Buy Now
Swedesboro, NJ, United States
Contacts
1-794612-0
Contacts 1-794612-0
Contacts

Contacts

Buy Now
Singapore, Singapore
5A Electronic Connector
332-1-794612-0
5A Electronic Connector 332-1-794612-0
Power Pin Connector, Male, 5A, 20-24AWG, Tin Plated Product overview: 1-794612-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794612-0 can be used for catalog matching and distributor lookup.

Power Pin Connector, Male, 5A, 20-24AWG, Tin Plated Product overview: 1-794612-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794612-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 16M2695 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
16M2695
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 16M2695
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30307-ND 1-794612-0 1334200-1-794612-0 1-794612-0 332-1-794612-0 16M2695
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contacts 5A Electronic Connector Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
ix Industrial IO Plug - NDHN3G4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Accessories - 1734-1011-249-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers