TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794611-2

Description
MICRO MNL RPT CNTLS PC30AU L
Request a Quote Datasheet
Description
MICRO MNL RPT CNTLS PC30AU L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794611-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794611-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794611-2
MICRO MNL RPT CNTLS PC30AU L

MICRO MNL RPT CNTLS PC30AU L

Buy Now
Rectangular Connector Contacts - A33279-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33279-ND
Rectangular Connector Contacts A33279-ND
Socket Contact Gold 26-30 AWG Crimp Stamped

Socket Contact Gold 26-30 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 16M2694 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
16M2694
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 16M2694
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794611-2 A33279-ND 16M2694
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

EBC 80 Male Housing Only - EP80-1 - Anderson Power Products
Anderson Power Products
Specs
Gender Male / Plug
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details