TE Connectivity Rectangular Connector Contacts 1-794611-1

Description
Socket Contact Gold 26-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 26-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 1-794611-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1-794611-1-ND
Rectangular Connector Contacts 1-794611-1-ND
Socket Contact Gold 26-30 AWG Crimp Stamped

Socket Contact Gold 26-30 AWG Crimp Stamped

Buy Now Datasheet
CONN SOCKET 26-30AWG CRIMP GOLD - 792-1-794611-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 26-30AWG CRIMP GOLD
792-1-794611-1
CONN SOCKET 26-30AWG CRIMP GOLD 792-1-794611-1
CONN SOCKET 26-30AWG CRIMP GOLD

CONN SOCKET 26-30AWG CRIMP GOLD

Supplier's Site
Contact, Micro Mate-N-Lok Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 40Y2843 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Micro Mate-N-Lok Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
40Y2843
Contact, Micro Mate-N-Lok Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 40Y2843
Contact, Micro Mate-N-Lok Series, Socket, 30 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Micro Mate-N-Lok Series, Socket, 30 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 16M2693 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
16M2693
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 16M2693
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Micro Mnl Rpt Cnt,ls Pc,15Au,lf Amp - Te Connectivity - 10R5278 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Rpt Cnt,ls Pc,15Au,lf Amp - Te Connectivity
10R5278
Micro Mnl Rpt Cnt,ls Pc,15Au,lf Amp - Te Connectivity 10R5278
MICRO MNL RPT CNT,LS PC,15AU,LF

MICRO MNL RPT CNT,LS PC,15AU,LF

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794611-1-ND 792-1-794611-1 40Y2843 16M2693
Product Name Rectangular Connector Contacts CONN SOCKET 26-30AWG CRIMP GOLD Contact, Micro Mate-N-Lok Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Contact Size (AWG) 26 to 30 AWG ? to 26 AWG
Geometry Straight; Straight
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products