Female Power Crimp Connector, 5A, 250V, Wire-to-Wire, Bronze/Tin/Gold Product overview: 1-794610-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794610-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334363-1-794610-2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 17946102,A32523,-1-7
Base Product Number: 794610
RoHS Status: ROHS3 Compliant
MICRO MNL RPT CNTLS PC 30AU L
Socket Contact Gold 20-24 AWG Crimp Stamped
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-794610-2 | 1334363-1-794610-2 | 1-794610-2 | A32523-ND | 52K3409 |
| Product Name | 5A 250V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | ||||
| Termination | Crimp | Crimp | Crimp | ||
| Voltage Rating | 250 volts |