Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054570-1-794609-0
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Pin Contact Tin 26-30 AWG Crimp Stamped
Pin Contact Tin 26-30 AWG Crimp Stamped
Power Contact PIN Crimp 26-30AWG Male Tin Product overview: 1-794609-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794609-0 can be used for catalog matching and distributor lookup.
PIN CONT 26-30 TIN PLATE STRIP ROHS COMPLIANT: YES
CONTACT, PIN, 30-26AWG, CRIMP ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 054570-1-794609-0 | A33281CT-ND | 332-1-794609-0 | 1-794609-0 | 18P9954 |
| Product Name | Rectangular Connectors - 1-794609-0 | Rectangular Connector Contacts | Electronic Connector | Contacts | Pin Cont 26-30 Tin Plate Strip Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |