Win Source Part Number: 1362758-1-794608-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro MATE-N-LOK
Product Status: Active
Base Product Number: 794608
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Power Pin Crimp Connector 20-24AWG Male Tin/Gold 5A 250V Product overview: 1-794608-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794608-2 can be used for catalog matching and distributor lookup.
Pin Contact Gold 20-24 AWG Crimp Stamped
CONN PIN 20-24AWG CRIMP GOLD
PIN CONT 20-24 30 GOLD STRIP
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series HousingRoHS Compliant: Yes
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series HousingRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1362758-1-794608-2 | 332-1-794608-2 | 17-1-794608-2TR-ND | 1-794608-2 | 1-794608-2 | 55M0190 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 5A 250V Electronic Connector | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Termination | Crimp | Crimp | Crimp | |||
| Gender | Male / Plug |