TE Connectivity Product Range Amp - Te Connectivity 1-794608-2.

Description
Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC2826 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC2826
Product Range Amp - Te Connectivity 30AC2826
Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series Housing Connectors RoHS Compliant: Yes

Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2826
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details