TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-794608-1

Description
Win Source Part Number: 1362850-1-794608-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794608 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362850-1-794608-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794608 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1362850-1-794608-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1362850-1-794608-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1362850-1-794608-1
Win Source Part Number: 1362850-1-794608-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794608 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362850-1-794608-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794608
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794608-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794608-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794608-1
PIN CONT 20-24 15 GOLD STRIP

PIN CONT 20-24 15 GOLD STRIP

Buy Now
Rectangular Connector Contacts - A100902TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100902TR-ND
Rectangular Connector Contacts A100902TR-ND
Pin Contact Gold 20-24 AWG Crimp Stamped

Pin Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100902CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100902CT-ND
Rectangular Connector Contacts A100902CT-ND
Pin Contact Gold 20-24 AWG Crimp Stamped

Pin Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Contacts - 1-794608-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794608-1
Contacts 1-794608-1
PIN CONT 20-24 15 GOLD STRIP

PIN CONT 20-24 15 GOLD STRIP

Buy Now
Singapore, Singapore
5A Electronic Connector
332-1-794608-1
5A Electronic Connector 332-1-794608-1
Power Pin, 20-24AWG, 5A, Tin/Gold, Male, Crimp Product overview: 1-794608-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794608-1 can be used for catalog matching and distributor lookup.

Power Pin, 20-24AWG, 5A, Tin/Gold, Male, Crimp Product overview: 1-794608-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794608-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 66M7757 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
66M7757
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 66M7757
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1362850-1-794608-1 1-794608-1 A100902TR-ND 1-794608-1 332-1-794608-1 66M7757
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contacts 5A Electronic Connector Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details