Pin Contact Tin 20-24 AWG Crimp Stamped
Pin Contact Tin 20-24 AWG Crimp Stamped
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054569-1-794608-0
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Male Pin Connector, 5A, 20-24AWG, Tin Plated, Crimp Product overview: 1-794608-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794608-0 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-20AWG, CRIMP, FULL REEL; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
CONTACT, PIN, 20-24AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794608-0 | A30307TR-ND | 054569-1-794608-0 | 332-1-794608-0 | 28X2611 | 39M6105 | 74AJ7510 |
| Product Name | Contacts | Rectangular Connector Contacts | Rectangular Connectors - 1-794608-0 | 5A Electronic Connector | Contact, Pin, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, 20-24Awg, Crimp Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 20 to 24 AWG | 24 AWG | ? to 20 AWG | ||||
| Termination | Crimp | Crimp | Crimp | Crimp |