TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794607-2

Description
MICRO MNL RPT CNT STRP 30AU LF
Request a Quote Datasheet
Description
MICRO MNL RPT CNT STRP 30AU LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794607-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794607-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794607-2
MICRO MNL RPT CNT STRP 30AU LF

MICRO MNL RPT CNT STRP 30AU LF

Buy Now
Contacts - 1-794607-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794607-2
Contacts 1-794607-2
MICRO MNL RPT CNT STRP 30AU LF

MICRO MNL RPT CNT STRP 30AU LF

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
332-1-794607-2
5A 250V Electronic Connector 332-1-794607-2
Power Crimp Tool: 26-30AWG, 5A, 250V, Tin/Gold Product overview: 1-794607-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794607-2 can be used for catalog matching and distributor lookup.

Power Crimp Tool: 26-30AWG, 5A, 250V, Tin/Gold Product overview: 1-794607-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794607-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - 17-1-794607-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-794607-2TR-ND
Rectangular Connector Contacts 17-1-794607-2TR-ND
Socket Contact Gold 26-30 AWG Crimp Stamped

Socket Contact Gold 26-30 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-794607-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-794607-2CT-ND
Rectangular Connector Contacts 17-1-794607-2CT-ND
CONN SOCKET 26-30AWG CRIMP GOLD

CONN SOCKET 26-30AWG CRIMP GOLD

Buy Now Datasheet
1-794607-2 Rohs Compliant Amp - Te Connectivity - 96AC5291 - Newark, An Avnet Company
Chicago, IL, United States
1-794607-2 Rohs Compliant Amp - Te Connectivity
96AC5291
1-794607-2 Rohs Compliant Amp - Te Connectivity 96AC5291
1-794607-2 ROHS COMPLIANT: YES

1-794607-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Contacts Rohs Compliant Te Connectivity - 07AH5894 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contacts Rohs Compliant Te Connectivity
07AH5894
Connector Contacts Rohs Compliant Te Connectivity 07AH5894
CONNECTOR CONTACTS ROHS COMPLIANT: YES

CONNECTOR CONTACTS ROHS COMPLIANT: YES

Supplier's Site
Micro Mnl Rpt Cnt Strp 30Au Lf Rohs Compliant Amp - Te Connectivity - 52K3407 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Rpt Cnt Strp 30Au Lf Rohs Compliant Amp - Te Connectivity
52K3407
Micro Mnl Rpt Cnt Strp 30Au Lf Rohs Compliant Amp - Te Connectivity 52K3407
MICRO MNL RPT CNT STRP 30AU LF ROHS COMPLIANT: YES

MICRO MNL RPT CNT STRP 30AU LF ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 62AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
62AC0892
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 62AC0892
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794607-2 1-794607-2 332-1-794607-2 17-1-794607-2TR-ND 96AC5291 52K3407 62AC0892
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts 5A 250V Electronic Connector Rectangular Connector Contacts 1-794607-2 Rohs Compliant Amp - Te Connectivity Micro Mnl Rpt Cnt Strp 30Au Lf Rohs Compliant Amp - Te Connectivity Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Usb Cable-10152719-Z0026Yylf / Amphenol Communications Solutions - 04AJ5360 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector; USB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers