TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794606-2

Description
MICRO MNL RPT CNT STRP 30AU LF
Request a Quote
Description
MICRO MNL RPT CNT STRP 30AU LF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 24-20AWG, Crimp from the Micro MATE-N-LOK series by TE Connectivity is designed for wire-to-wire and wire-to-board applications. It accommodates wire sizes ranging from 24 to 20 AWG and features a crimp termination type. The contact is available with gold plating options, enhancing conductivity and corrosion resistance. This product is suitable for various applications, including household appliances, lighting, and factory automation. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. The connector system supports a maximum current rating of 5 Amps per line and is rated for 250 Volts AC/DC, making it versatile for different electrical requirements.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 24-20AWG, Crimp from the Micro MATE-N-LOK series by TE Connectivity is designed for wire-to-wire and wire-to-board applications. It accommodates wire sizes ranging from 24 to 20 AWG and features a crimp termination type. The contact is available with gold plating options, enhancing conductivity and corrosion resistance. This product is suitable for various applications, including household appliances, lighting, and factory automation. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. The connector system supports a maximum current rating of 5 Amps per line and is rated for 250 Volts AC/DC, making it versatile for different electrical requirements.

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794606-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794606-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794606-2
MICRO MNL RPT CNT STRP 30AU LF

MICRO MNL RPT CNT STRP 30AU LF

Buy Now
Contacts - 1-794606-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794606-2
Contacts 1-794606-2
MICRO MNL RPT CNT STRP 30AU LF

MICRO MNL RPT CNT STRP 30AU LF

Buy Now
Swedesboro, NJ, United States
Contacts
1-794606-2
Contacts 1-794606-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - 17-1-794606-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-794606-2CT-ND
Rectangular Connector Contacts 17-1-794606-2CT-ND
CONN SOCKET 20-24AWG CRIMP GOLD

CONN SOCKET 20-24AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-794606-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-794606-2TR-ND
Rectangular Connector Contacts 17-1-794606-2TR-ND
Socket Contact Gold 20-24 AWG Crimp Stamped

Socket Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
332-1-794606-2
5A 250V Electronic Connector 332-1-794606-2
Female Crimp Connector 5A 250V Wire-to-Wire Tin/Gold Product overview: 1-794606-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794606-2 can be used for catalog matching and distributor lookup.

Female Crimp Connector 5A 250V Wire-to-Wire Tin/Gold Product overview: 1-794606-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794606-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334258-1-794606-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334258-1-794606-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334258-1-794606-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334258-1-794606-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1-794606-2-CSI,-1-7 94606-2-SI,2266-1-79 4606-2TR,A32523TR,17 946062 Base Product Number: 794606 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334258-1-794606-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 15,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1-794606-2-CSI,-1-794606-2-SI,2266-1-794606-2TR,A32523TR,17946062
Base Product Number: 794606
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 86Y4897 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
86Y4897
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 86Y4897
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 96Y9861 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
96Y9861
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 96Y9861
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794606-2 1-794606-2 17-1-794606-2CT-ND 332-1-794606-2 1334258-1-794606-2 86Y4897
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Rectangular Connector Contacts 5A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers