Socket Contact Gold 20-24 AWG Crimp Stamped
Socket Contact Gold 20-24 AWG Crimp Stamped
Female Crimp Power Connector, 5A, 250V, Wire-to-Wire, Tin/Gold Product overview: 1-794606-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794606-1 can be used for catalog matching and distributor lookup.
MICRO MNL RPT CNT STRP 15AU LF
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794606-1 | A100439TR-ND | 332-1-794606-1 | 1-794606-1 | 72W2475 |
| Product Name | Contacts | Rectangular Connector Contacts | 5A 250V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | |||
| Contact Size (AWG) | 20 to 24 AWG | ? to 20 AWG | |||
| Gender | Female / Jack |