TE Connectivity ™ Crimp Contacts 1-794606-1

Description
TE Connectivity 1-794606-1
Request a Quote Datasheet
Description
TE Connectivity 1-794606-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7100558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7100558P
Crimp Contacts 7100558P
TE Connectivity 1-794606-1

TE Connectivity 1-794606-1

Supplier's Site
Crimp Contacts - 7100558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7100558
Crimp Contacts 7100558
TE Connectivity 1-794606-1

TE Connectivity 1-794606-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-794606-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-794606-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-794606-1
Win Source Part Number: 1362823-1-794606-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794606 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362823-1-794606-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 34 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794606
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7100558P 7100558 1-794606-1
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46P3568 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Length 2.76 inch (70.05 mm)
View Details