TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-794407-0

Description
Win Source Part Number: 1363356-1-794407-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794407 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363356-1-794407-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794407 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-794407-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-794407-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-794407-0
Win Source Part Number: 1363356-1-794407-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794407 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1363356-1-794407-0
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794407
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Crimp Contacts - 7455126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7455126P
Crimp Contacts 7455126P
TE Connectivity 1-794407-0

TE Connectivity 1-794407-0

Supplier's Site
Crimp Contacts - 7455126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7455126
Crimp Contacts 7455126
TE Connectivity 1-794407-0

TE Connectivity 1-794407-0

Supplier's Site
Crimp Contacts - 1648854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648854
Crimp Contacts 1648854
TE Connectivity 1-794407-0

TE Connectivity 1-794407-0

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 1-794407-0 7455126P
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Dsub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 82R7144 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Contact Material Steel; Stainless Steel
OD / Width 0.0940 inch (2.39 mm)
Length 984 inch (25000 mm)
View Details