TE Connectivity Contacts 1-794407-0

Description
MINI UMNL SOK 20-16 AWG AU LF
Request a Quote Datasheet
Description
MINI UMNL SOK 20-16 AWG AU LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-794407-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794407-0
Contacts 1-794407-0
MINI UMNL SOK 20-16 AWG AU LF

MINI UMNL SOK 20-16 AWG AU LF

Buy Now
Singapore, Singapore
11.2A 600V Electronic Connector
332-1-794407-0
11.2A 600V Electronic Connector 332-1-794407-0
Female Crimp Signal/Power Contact, 11.2A, 600V, 16-20AWG Product overview: 1-794407-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794407-0 can be used for catalog matching and distributor lookup.

Female Crimp Signal/Power Contact, 11.2A, 600V, 16-20AWG Product overview: 1-794407-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794407-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A100437TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100437TR-ND
Rectangular Connector Contacts A100437TR-ND
Socket Contact Gold 16-20 AWG Crimp Stamped

Socket Contact Gold 16-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100437CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100437CT-ND
Rectangular Connector Contacts A100437CT-ND
Socket Contact Gold 16-20 AWG Crimp Stamped

Socket Contact Gold 16-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 72W2474 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
72W2474
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 72W2474
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 51X1857 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
51X1857
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 51X1857
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794407-0 332-1-794407-0 A100437TR-ND 72W2474 51X1857
Product Name Contacts 11.2A 600V Electronic Connector Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details