TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1-794406-0

Description
Win Source Part Number: 1363358-1-794406-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 58 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794406 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363358-1-794406-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 58 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794406 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1-794406-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-794406-0
Connectors, Interconnects - Contacts - Multi Purpose 1-794406-0
Win Source Part Number: 1363358-1-794406-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 58 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794406 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363358-1-794406-0
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 58 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794406
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A100436CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100436CT-ND
Contacts - Multi Purpose A100436CT-ND
CONN PIN 16-20AWG GOLD CRIMP

CONN PIN 16-20AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100436TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100436TR-ND
Contacts - Multi Purpose A100436TR-ND
CONN PIN 16-20AWG GOLD CRIMP

CONN PIN 16-20AWG GOLD CRIMP

Buy Now Datasheet
Mini Umnl Sok 20-16 Awg Au Lf Rohs Compliant Amp Te Connectivity - 17R2157 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Sok 20-16 Awg Au Lf Rohs Compliant Amp Te Connectivity
17R2157
Mini Umnl Sok 20-16 Awg Au Lf Rohs Compliant Amp Te Connectivity 17R2157
MINI UMNL SOK 20-16 AWG AU LF ROHS COMPLIANT: YES

MINI UMNL SOK 20-16 AWG AU LF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1-794406-0 A100436CT-ND 17R2157
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose Mini Umnl Sok 20-16 Awg Au Lf Rohs Compliant Amp Te Connectivity
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details